Optibelt (UK) Ltd. Taper Lock Bushes 1210 2800ZA

Description
OPTIBELT 1210-28 Taper Bush
Request a Quote
Description
OPTIBELT 1210-28 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2383529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2383529
Taper Lock Bushes 2383529
OPTIBELT 1210-28 Taper Bush

OPTIBELT 1210-28 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2383529
Product Name Taper Lock Bushes
Bearing OD 1.8752 inch (47.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HSG™ Filament Wound PTFE Plain Bearings - 02 HSG - GGB
Specs
Bushing Type Sleeve
Bearing Surface Epoxy Resin and Fiberglass Composite
Operating Temperature -319 to 320 F (-195 to 160 C)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details