Optibelt (UK) Ltd. Taper Lock Bushes 1210 1400ZA

Description
OPTIBELT 1210-14 Taper Bush
Request a Quote
Description
OPTIBELT 1210-14 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2368497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2368497
Taper Lock Bushes 2368497
OPTIBELT 1210-14 Taper Bush

OPTIBELT 1210-14 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2368497
Product Name Taper Lock Bushes
Bearing OD 1.8752 inch (47.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Concentric - B-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
0.1245
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1245 inch (3.16 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0606DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details