Optibelt (UK) Ltd. Timing Belts 12 T5 / 510 AP

Description
Optibelt PU Alpha P
Request a Quote
Description
Optibelt PU Alpha P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 178417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
178417
Timing Belts 178417
Optibelt PU Alpha P

Optibelt PU Alpha P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 178417
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 216 mm (8.5 inch)
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
2 mm (GT3) Pitch, 71 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M071060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details