Optibelt (UK) Ltd. Timing Belts 12 T10 / 500

Description
POLYURETHANE TIMING BELTS, Profil T10 He
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T10 He
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170203
Timing Belts 2170203
POLYURETHANE TIMING BELTS, Profil T10 He

POLYURETHANE TIMING BELTS, Profil T10 He

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170203
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 177 mm (6.97 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 67 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M067090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details