Optibelt (UK) Ltd. Timing Belts 1160 8M 30

Description
Omega Rubber Timing Belts 1160 8M 30
Request a Quote
Description
Omega Rubber Timing Belts 1160 8M 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042929
Timing Belts 2042929
Omega Rubber Timing Belts 1160 8M 30

Omega Rubber Timing Belts 1160 8M 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042929
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 240 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M240060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1755197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 300 mm (11.81 inch)
View Details
D-8M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Features Double-Sided
Belt Width 20 to 180 mm (0.7874 to 7.09 inch)
View Details