Optibelt (UK) Ltd. Taper Lock Bushes 1108 1000ZA

Description
OPTIBELT 1108-10 Taper Bush
Request a Quote
Description
OPTIBELT 1108-10 Taper Bush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Taper Lock Bushes - 2368489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Taper Lock Bushes
2368489
Taper Lock Bushes 2368489
OPTIBELT 1108-10 Taper Bush

OPTIBELT 1108-10 Taper Bush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plain Bearings and Sleeve Bearings
Product Number 2368489
Product Name Taper Lock Bushes
Bearing OD 1.5110 inch (38.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.565
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5650 inch (14.35 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Snap Bushings - SB-437-5 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details