Stock Drive Products & Sterling Instrument - SDP/SI 0.565" I.D., 0.69" O.D. By 0.5" Wide Bronze Bearing A 7B 4-SP182204

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Sintered bronze plain bearing with 0.565-inch inner diameter, 0.690-inch outer diameter, and 0.5-inch length, designed for self-lubricating operation. Dimensions comply with ±0.0050 inch length tolerance for parts up to 1.5 inches. The bearing is oil-impregnated and suitable for applications requiring low-friction rotational support without external lubrication.

Datasheet Summary
Powered by GS/AI

Sintered bronze plain bearing with 0.565-inch inner diameter, 0.690-inch outer diameter, and 0.5-inch length, designed for self-lubricating operation. Dimensions comply with ±0.0050 inch length tolerance for parts up to 1.5 inches. The bearing is oil-impregnated and suitable for applications requiring low-friction rotational support without external lubrication.

Suppliers

Company
Product
Description
Supplier Links
0.565
Hicksville, NY, United States
0.565" I.D., 0.69" O.D. By 0.5" Wide Bronze Bearing
A 7B 4-SP182204
0.565" I.D., 0.69" O.D. By 0.5" Wide Bronze Bearing A 7B 4-SP182204
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number A 7B 4-SP182204
Product Name 0.565" I.D., 0.69" O.D. By 0.5" Wide Bronze Bearing
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5650 inch (14.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details
0.378
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3780 inch (9.60 mm)
View Details
6 mm Bore, 10 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP061010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.2362 inch (6.00 mm)
View Details
1.002
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.0020 inch (25.45 mm)
View Details