Optibelt (UK) Ltd. Timing Belts 1000 8M 20

Description
Omega Rubber Timing Belts 1000 8M 20
Request a Quote
Description
Omega Rubber Timing Belts 1000 8M 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042932
Timing Belts 2042932
Omega Rubber Timing Belts 1000 8M 20

Omega Rubber Timing Belts 1000 8M 20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042932
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 12 mm (0.4724 inch)
Belt Length 1160 mm (45.67 inch)
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
2 mm (GT3) Pitch, 29 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M029060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details