Optibelt (UK) Ltd. V & Wedge Belts 10 X 975

Description
VB Classic V Belt Z 38 1/2
Request a Quote
Description
VB Classic V Belt Z 38 1/2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043012 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043012
V & Wedge Belts 2043012
VB Classic V Belt Z 38 1/2

VB Classic V Belt Z 38 1/2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043012
Product Name V & Wedge Belts
Belt Length 39.25 inch (997.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.00 inch (787.40 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.26 inch (32.00 mm)
View Details
V & Wedge Belts - 1365347 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details
Industrial Belts - CONTI®V DUAL - ContiTech AG
Specs
Belt Length 1956.00 to 7105.00 inch (49682.37 to 180466.90 mm)
Type Single Band
Belt Rubber
View Details