Optibelt (UK) Ltd. V & Wedge Belts 10 X 875

Description
VB Classic V Belt Z 35
Request a Quote
Description
VB Classic V Belt Z 35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043008 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043008
V & Wedge Belts 2043008
VB Classic V Belt Z 35

VB Classic V Belt Z 35

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043008
Product Name V & Wedge Belts
Belt Length 35.31 inch (897.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 49.21 to 314.96 inch (1250.00 to 8000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2149767 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.36 inch (314.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Banded Belts - CONTI®V MULTIBELT ADVANCE - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details