Optibelt (UK) Ltd. V & Wedge Belts 10 X 700

Description
VB Classic V Belt Z 27 1/2
Request a Quote
Description
VB Classic V Belt Z 27 1/2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2042996 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2042996
V & Wedge Belts 2042996
VB Classic V Belt Z 27 1/2

VB Classic V Belt Z 27 1/2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2042996
Product Name V & Wedge Belts
Belt Length 28.43 inch (722.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - 5VX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.69 to 139.76 inch (500.00 to 3550.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739978 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 48.50 inch (1232.00 mm)
Belt Rubber; Rubber
View Details
Industrial Belts - CONTI®V GARDEN - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Belt Length 170.00 to 990.00 inch (4318.00 to 25145.99 mm)
Type Single Band
View Details