Optibelt (UK) Ltd. V & Wedge Belts 10 X 670

Description
OPTIBELT 10 X 670 Wedge Belt
Request a Quote
Description
OPTIBELT 10 X 670 Wedge Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
V & Wedge Belts
2042995
V & Wedge Belts 2042995
OPTIBELT 10 X 670 Wedge Belt

OPTIBELT 10 X 670 Wedge Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2042995
Product Name V & Wedge Belts
Belt Length 27.24 inch (692.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 752mm Pitch Length V-Belt - A 6R12M2L762 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.00 inch (762.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HBB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 77.95 to 271.65 inch (1980.00 to 6900.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739996 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 111.81 inch (2840.00 mm)
Belt Rubber; Rubber
View Details
Duraflex GL® Cog (2L) -  - Bando American, Inc.
Bando American, Inc.
Specs
Features Cogged
View Details