RS Components, Ltd. V & Wedge Belts 1739996

Description
SPB Section Wrapped Wedge Belt 2840mm L
Request a Quote
Description
SPB Section Wrapped Wedge Belt 2840mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1739996 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1739996
V & Wedge Belts 1739996
SPB Section Wrapped Wedge Belt 2840mm L

SPB Section Wrapped Wedge Belt 2840mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1739996
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056707 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 29.25 inch (743.00 mm)
Belt Rubber; Rubber
View Details
Poly V Belts - 2075945 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 32.99 inch (838.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1739969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 38.86 inch (987.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 2149776 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.83 inch (326.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details