Optibelt (UK) Ltd. V & Wedge Belts 10 X 1150

Description
Optibelt classic V Belts
Request a Quote
Description
Optibelt classic V Belts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2825593 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2825593
V & Wedge Belts 2825593
Optibelt classic V Belts

Optibelt classic V Belts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2825593
Product Name V & Wedge Belts
Belt Length 45.28 inch (1150.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - SPB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPB
Other Section Other
Type Single Band
View Details
V & Wedge Belts - 1739974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 52.64 inch (1337.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Industrial Belts - CONTI®V FO MULTILAM POWER - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details