Optibelt (UK) Ltd. V & Wedge Belts 10 X 1016

Description
VB Classic V Belt Z 40
Request a Quote
Description
VB Classic V Belt Z 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043014 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043014
V & Wedge Belts 2043014
VB Classic V Belt Z 40

VB Classic V Belt Z 40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043014
Product Name V & Wedge Belts
Belt Length 40.87 inch (1038.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.00 inch (787.40 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HCC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 89.76 to 226.38 inch (2280.00 to 5750.00 mm)
Type Single Band
View Details