Optibelt (UK) Ltd. Timing Belts 10 T5 / 550

Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote
Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 208963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
208963
Timing Belts 208963
Optibelt Polyurethan timing belt Alpha T

Optibelt Polyurethan timing belt Alpha T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 208963
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 65 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M065060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 312 mm (12.28 inch)
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details