Optibelt (UK) Ltd. Timing Belts 10 T5 / 1140 AP

Description
Optibelt PU Alpha P
Request a Quote
Description
Optibelt PU Alpha P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 178482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
178482
Timing Belts 178482
Optibelt PU Alpha P

Optibelt PU Alpha P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 178482
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 600 mm (23.62 inch)
View Details
GT2 (3MM) Pitch, 179 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M179060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details
D-8M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Features Double-Sided
Belt Width 20 to 180 mm (0.7874 to 7.09 inch)
View Details