Optex, Inc. Photoelectric Z3R-Q200CP4

Description
RETRO, 0.01~2M, M8 QD, PNP, NO BRACKET, NO REFLECTOR, (19257). FREE 2 YEAR RADWELL WARRANTY
Description
RETRO, 0.01~2M, M8 QD, PNP, NO BRACKET, NO REFLECTOR, (19257). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102587352 - Radwell International
Willingboro, NJ, United States
Photoelectric
102587352
Photoelectric 102587352
RETRO, 0.01~2M, M8 QD, PNP, NO BRACKET, NO REFLECTOR, (19257). FREE 2 YEAR RADWELL WARRANTY

RETRO, 0.01~2M, M8 QD, PNP, NO BRACKET, NO REFLECTOR, (19257). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
OPTEX Sensors & Switches Z3R-Q200CP4

OPTEX Sensors & Switches Z3R-Q200CP4

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102587352
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Current Output - optoCONTROL CLS1000-AI-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Switches (Solid State) - A3283LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details