Optex, Inc. Photoelectric V4T-7000

Description
(18486) T/B, 70 METER, CLASSB (EMC) RED LED, TERMINAL TYPE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V.. FREE 2 YEAR RADWELL WARRANTY
Description
(18486) T/B, 70 METER, CLASSB (EMC) RED LED, TERMINAL TYPE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102586922 - Radwell International
Willingboro, NJ, United States
Photoelectric
102586922
Photoelectric 102586922
(18486) T/B, 70 METER, CLASSB (EMC) RED LED, TERMINAL TYPE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V.. FREE 2 YEAR RADWELL WARRANTY

(18486) T/B, 70 METER, CLASSB (EMC) RED LED, TERMINAL TYPE, RELAY OUTPUT TYPE (LIGHT ON), SUPPLY VOLTAGE: AC/DC:24-240V.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102586922
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1041449-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Extra Pressure Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
View Details
Photoelectric Proximity Sensors - 5000002997-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details