Optex, Inc. Photoelectric V3R-1200CP

Description
(18502) RETRO, 12 METER, RED LED, CONNECTOR, TRANSISTOR OUTPUT TYPE, PNP. FREE 2 YEAR RADWELL WARRANTY
Description
(18502) RETRO, 12 METER, RED LED, CONNECTOR, TRANSISTOR OUTPUT TYPE, PNP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102586857 - Radwell International
Willingboro, NJ, United States
Photoelectric
102586857
Photoelectric 102586857
(18502) RETRO, 12 METER, RED LED, CONNECTOR, TRANSISTOR OUTPUT TYPE, PNP. FREE 2 YEAR RADWELL WARRANTY

(18502) RETRO, 12 METER, RED LED, CONNECTOR, TRANSISTOR OUTPUT TYPE, PNP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102586857
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Light-intensive controller for very high-speed measurements - confocalDT IFC2466 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photo Sensor, 55Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9466 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers
Switches (Solid State) - A3250LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details