Optex, Inc. Photoelectric EL-30NL

Description
(15388) FRONT SENSING CONVERGENT, 5 TO 30MM RANGE, NPN 2M CABLE, LIGHT-ON. FREE 2 YEAR RADWELL WARRANTY
Description
(15388) FRONT SENSING CONVERGENT, 5 TO 30MM RANGE, NPN 2M CABLE, LIGHT-ON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 66649611 - Radwell International
Willingboro, NJ, United States
Photoelectric
66649611
Photoelectric 66649611
(15388) FRONT SENSING CONVERGENT, 5 TO 30MM RANGE, NPN 2M CABLE, LIGHT-ON. FREE 2 YEAR RADWELL WARRANTY

(15388) FRONT SENSING CONVERGENT, 5 TO 30MM RANGE, NPN 2M CABLE, LIGHT-ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 66649611
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Sensors - 9861-1000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0590 inch (1.5 mm)
View Details
3 suppliers
Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details