Optex, Inc. Photoelectric DR-Q150TCP(E)

Description
OPTEX Sensors & Switches DR-Q150TCP(E)
Description
OPTEX Sensors & Switches DR-Q150TCP(E)

Suppliers

Company
Product
Description
Supplier Links
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
OPTEX Sensors & Switches DR-Q150TCP(E)

OPTEX Sensors & Switches DR-Q150TCP(E)

Supplier's Site
Photoelectric - 38797245 - Radwell International
Willingboro, NJ, United States
Photoelectric
38797245
Photoelectric 38797245
GLASS DETECTION LASER, RETRO REFLECTION, 1.5 METERS, NPN, M8 CN, (14960). FREE 2 YEAR RADWELL WARRANTY

GLASS DETECTION LASER, RETRO REFLECTION, 1.5 METERS, NPN, M8 CN, (14960). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Limit Style Inductive Proximity Sensors - 9873-3231 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details