Optex, Inc. Photoelectric C2TP-S2000CP

Description
(17718) SIDE, PLASTIC HOUSING, THRU-BEAM 20 METER, PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
(17718) SIDE, PLASTIC HOUSING, THRU-BEAM 20 METER, PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102582290 - Radwell International
Willingboro, NJ, United States
Photoelectric
102582290
Photoelectric 102582290
(17718) SIDE, PLASTIC HOUSING, THRU-BEAM 20 METER, PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

(17718) SIDE, PLASTIC HOUSING, THRU-BEAM 20 METER, PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102582290
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Sensors - 9863-2764 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1600 inch (4.06 mm)
View Details
2 suppliers
Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details