Optex, Inc. Photoelectric BGS-HL05TC

Description
BGS, ALUMINUM HOUSING, CLASS 1 LASER, 20~50MM, NPN/PNP X 1, M8 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
BGS, ALUMINUM HOUSING, CLASS 1 LASER, 20~50MM, NPN/PNP X 1, M8 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 102581390 - Radwell International
Willingboro, NJ, United States
Photoelectric
102581390
Photoelectric 102581390
BGS, ALUMINUM HOUSING, CLASS 1 LASER, 20~50MM, NPN/PNP X 1, M8 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

BGS, ALUMINUM HOUSING, CLASS 1 LASER, 20~50MM, NPN/PNP X 1, M8 4-PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102581390
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Current Output - optoCONTROL CLS1000-AI-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1330-2 Photomicrosensor (Transmissive) - EE-SX1330-2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
Switches (Solid State) - A1245LLHLX-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details