Ophir-Spiricon Inc. Duralens™ Focusing Lens 63002

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Duralens™ Focusing Lens
63002
Duralens™ Focusing Lens 63002
Supplier's Site Datasheet

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Optical Lenses
Product Number 63002
Product Name Duralens™ Focusing Lens
Lens Type Meniscus
Lens Application Infrared
Focal Length 318 mm (12.5 inch)
Edge Thickness 9.65 mm (0.3799 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
BK7 Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Application Ultraviolet
Materials BK7 Glass; Ultra-violet grade Fused Silica
Surface Quality 40-20 Scratch / Dig
View Details
Cylindrical Plano-Concave Lenses -  - CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length -500 to -8 mm (-19.69 to -0.3150 inch)
View Details
Positive Fresnel Lense - SC 205 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 283 mm (11.13 inch)
View Details