Ophir-Spiricon Inc. Duralens™ Focusing Lens 61514

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Duralens™ Focusing Lens
61514
Duralens™ Focusing Lens 61514
Supplier's Site Datasheet
Logan, UT, USA
Duralens™ Focusing Lens
61514
Duralens™ Focusing Lens 61514
Supplier's Site Datasheet

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Optical Lenses
Product Number 61514
Product Name Duralens™ Focusing Lens
Lens Type Spherical Lens
Lens Application Infrared
Focal Length 133 mm (5.25 inch)
Edge Thickness 9.67 mm (0.3807 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details
Optical Aspheric Silicon Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Aspheric
Materials Silicon
Surface Quality 40-20 Scratch / Dig
View Details
Optical Lenses - Singlet Plano-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -10 to -500 mm (-0.3937 to -19.69 inch)
View Details
Positive Fresnel Lense - SC 240 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 317 mm (12.48 inch)
View Details