61262 -- CU MIRROR-90° PHASE SHIFT
Ophir-Spiricon Inc.
Cu Mirror-90° Phase Shift
61262
Datasheet
Datasheet
Suppliers
Cu Mirror-90° Phase Shift
61262
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Mirrors |
|
Product Number
|
61262 |
|
Product Name
|
Cu Mirror-90° Phase Shift |
|
Mirror Types
|
Laser Mirror
|
|
Diameter/Width
|
74.93 mm (2.95 inch)
|
|
Thickness
|
15 mm (0.5906 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wavelength Range
700 to 950 nm (7000 to 9500 Å)
Diameter/Width
50.8 mm (2 inch)
Thickness
12.7 mm (0.5000 inch)
View Details
Mirror Types
Laser Mirror; Mirror Assembly
Diameter/Width
20 mm (0.7874 inch)
Mirror Shape
Round
View Details
ORAFOL Fresnel Optics GmbH
Mirror Types
Reflector
Clear Aperture
285 mm (11.2 inch)
View Details
Mirror Types
Laser Mirror
Mirror Shape
Rectangular / Square
Surface Quality
10-5 Scratch / Dig
View Details