61056 -- SI MIRROR-90° PHASE SHIFT
Ophir-Spiricon Inc.
Si Mirror-90° Phase Shift
61056
Datasheet
Datasheet
Suppliers
Si Mirror-90° Phase Shift
61056
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Mirrors |
|
Product Number
|
61056 |
|
Product Name
|
Si Mirror-90° Phase Shift |
|
Mirror Types
|
Laser Mirror
|
|
Diameter/Width
|
25.4 mm (1 inch)
|
|
Thickness
|
3.05 mm (0.1201 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Focal Length
1500 mm (59.06 inch)
Wavelength Range
600 to 1000 nm (6000 to 10000 Å)
Diameter/Width
25.4 mm (1 inch)
View Details
Mirror Types
Laser Mirror; Mirror Assembly
Diameter/Width
20 mm (0.7874 inch)
Mirror Shape
Round
View Details
ORAFOL Fresnel Optics GmbH
Mirror Types
Reflector
Clear Aperture
285 mm (11.2 inch)
View Details