Ophir-Spiricon Inc. Duralens™ Focusing Lens 61004

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Duralens™ Focusing Lens
61004
Duralens™ Focusing Lens 61004
Supplier's Site Datasheet
Logan, UT, USA
Duralens™ Focusing Lens
61004
Duralens™ Focusing Lens 61004
Supplier's Site Datasheet

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Optical Lenses
Product Number 61004
Product Name Duralens™ Focusing Lens
Lens Type Spherical Lens
Lens Application Infrared
Focal Length 191 mm (7.5 inch)
Edge Thickness 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Optical Spherical Silicon Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Materials Silicon
Surface Quality 40-20 Scratch / Dig
View Details
Optical Lenses - Achromatic Lenses for Visible - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details
Positive Fresnel Lense - SC 934 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 336 mm (13.25 inch)
View Details