Ophir-Spiricon Inc. Duralens™ Focusing Lens 60618

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logan, UT, USA
Duralens™ Focusing Lens
60618
Duralens™ Focusing Lens 60618
Supplier's Site Datasheet
Logan, UT, USA
Duralens™ Focusing Lens
60618
Duralens™ Focusing Lens 60618
Supplier's Site Datasheet

Technical Specifications

  Ophir-Spiricon Inc.
Product Category Optical Lenses
Product Number 60618
Product Name Duralens™ Focusing Lens
Lens Type Meniscus
Lens Application Infrared
Focal Length 127 mm (5 inch)
Edge Thickness 7 mm (0.2756 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
CaF2 Convex Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Materials Calcium Fluoride
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Optical Lenses - Singlet Plano-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 4 to 1000 mm (0.1575 to 39.37 inch)
View Details
Positive Fresnel Lense - SC 255 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 128 mm (5.05 inch)
View Details