Open Date Systems, Inc. Belt DRI620048

Description
DRIVE BELT. FREE 2 YEAR RADWELL WARRANTY
Description
DRIVE BELT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belt - 81906929 - Radwell International
Willingboro, NJ, United States
DRIVE BELT. FREE 2 YEAR RADWELL WARRANTY

DRIVE BELT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 81906929
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.5118 inch (13 mm)
Length 78.74 inch (2000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Polymate Nonwoven Belts - H250000778 - Habasit America
Specs
Application Stamping belt, Accumulation belt, Metering/singulation belt
Material Thermoplastic Alloy
Thickness 0.2717 inch (6.9 mm)
View Details
Neoprene Knitted Endless Belt - N5102 - Megadyne Americas
Specs
Application General Purpose; Drive Belt
Material Neoprene; Polyester
Thickness 0.0236 inch (0.6000 mm)
View Details