Onvio LLC SW Series Planetary Speed Reducer SW - 20 - 05

Description
Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash Spanner design guarantees for precise placement of bevel gears and insures backlash down to 3 arc minutes Quiet and Smooth Helical teeth provide quiet, smooth operation at high speeds Balanced clamp on collar guarantees smooth operation at high speed
Description
Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash Spanner design guarantees for precise placement of bevel gears and insures backlash down to 3 arc minutes Quiet and Smooth Helical teeth provide quiet, smooth operation at high speeds Balanced clamp on collar guarantees smooth operation at high speed

Suppliers

Company
Product
Description
Supplier Links
SW Series Planetary Speed Reducer - SW - 20 - 05 - Onvio LLC
Salem, NH, USA
SW Series Planetary Speed Reducer
SW - 20 - 05
SW Series Planetary Speed Reducer SW - 20 - 05
Universal Servo Interface Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters Modular High Tech Design Modularity and flexible design offer an advanced technology reducer that can be universally mounted Low Backlash Spanner design guarantees for precise placement of bevel gears and insures backlash down to 3 arc minutes Quiet and Smooth Helical teeth provide quiet, smooth operation at high speeds Balanced clamp on collar guarantees smooth operation at high speed
  • Universal Servo Interface
    Flexible slotted bolt circle and oversized pilot equals easy motor installation and no adapters
  • Modular High Tech Design
    Modularity and flexible design offer an advanced technology reducer that can be universally mounted
  • Low Backlash
    Spanner design guarantees for precise placement of bevel gears and insures backlash down to 3 arc minutes
  • Quiet and Smooth
    Helical teeth provide quiet, smooth operation at high speeds Balanced clamp on collar guarantees smooth operation at high speed
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number SW - 20 - 05
Product Name SW Series Planetary Speed Reducer
Gearing Helical; Bevel / Miter
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 5 (X : 1)
Rated Output Torque 221 In-lbs (255 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
KHK CBX-191TH, T Type, Size 19, Style H, CBX Bevel Box - cbx-191th - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details