Onvio LLC HP Series Planetary Speed Reducer HP - 030 - 060

Description
Description

Suppliers

Company
Product
Description
Supplier Links
HP Series Planetary Speed Reducer - HP - 030 - 060 - Onvio LLC
Salem, NH, USA
HP Series Planetary Speed Reducer
HP - 030 - 060
HP Series Planetary Speed Reducer HP - 030 - 060
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number HP - 030 - 060
Product Name HP Series Planetary Speed Reducer
Gearing Spur; Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 60 (X : 1)
Rated Output Torque 1593 In-lbs (1837 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-40-P-G3-SAS-40 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details