Onvio LLC AP Series Planetary Speed Reducer AP - 010 - 050

Description
Description

Suppliers

Company
Product
Description
Supplier Links
AP Series Planetary Speed Reducer - AP - 010 - 050 - Onvio LLC
Salem, NH, USA
AP Series Planetary Speed Reducer
AP - 010 - 050
AP Series Planetary Speed Reducer AP - 010 - 050
Supplier's Site

Technical Specifications

  Onvio LLC
Product Category Gearboxes and Gearheads
Product Number AP - 010 - 050
Product Name AP Series Planetary Speed Reducer
Gearing Planetary
Operating Temperature 14 to 194 F (-10 to 90 C)
Gear Ratio 50 (X : 1)
Rated Output Torque 239 In-lbs (276 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details