onsemi N-Channel Dual 60V 3A MOSFET Transistor VEC2415-TL-E

Description
Dual N-Channel Power MOSFET 60V, 3A, 80mΩ, SOT-28FL / VEC8, 3000-REEL Product overview: VEC2415-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VEC2415-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Power MOSFET 60V, 3A, 80mΩ, SOT-28FL / VEC8, 3000-REEL Product overview: VEC2415-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VEC2415-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 60V 3A MOSFET Transistor
289-VEC2415-TL-E
N-Channel Dual 60V 3A MOSFET Transistor 289-VEC2415-TL-E
Dual N-Channel Power MOSFET 60V, 3A, 80mΩ, SOT-28FL / VEC8, 3000-REEL Product overview: VEC2415-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VEC2415-TL-E can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 60V, 3A, 80mΩ, SOT-28FL / VEC8, 3000-REEL Product overview: VEC2415-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-VEC2415-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - VEC2415-TL-E - 1279156-VEC2415-TL-E - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - VEC2415-TL-E
1279156-VEC2415-TL-E
FETs - Arrays - VEC2415-TL-E 1279156-VEC2415-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1279156-VEC2415-TL-E Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 N-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: SOT-28FL/VEC8 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SMD, Flat Lead Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 3A Rds On (Maximum) at Id, Vgs: 80mOhm at 1.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.6V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 505pF at 20V

Manufacturer: ON Semiconductor
Win Source Part Number: 1279156-VEC2415-TL-E
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-28FL/VEC8
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SMD, Flat Lead
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 3A
Rds On (Maximum) at Id, Vgs: 80mOhm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.6V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 10nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 505pF at 20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VEC2415-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VEC2415-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VEC2415-TL-E
MOSFET 2N-CH 60V 3A SOT28

MOSFET 2N-CH 60V 3A SOT28

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 289-VEC2415-TL-E 1279156-VEC2415-TL-E VEC2415-TL-E
Product Name N-Channel Dual 60V 3A MOSFET Transistor FETs - Arrays - VEC2415-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1000 milliwatts
Polarity N-Channel; 2 N-Channel (Dual)
V(BR)DSS 60 volts
QG 10 nC
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC009NE2LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 9.00E-4 ohms
View Details
CSD25211W1015 P-Channel NexFET? Power MOSFET - CSD25211W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0330 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3728-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 8 ohms
IDSS 2200 milliamps
View Details