onsemi Interface - Interface - Drivers, Receivers, Transceivers - USB1T20MTCX USB1T20MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1278309-USB1T20MTCX Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 12Mbps Family Name: USB1T20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): CY7C68000-56PVC; CY7C68000-56PVXC; MAX3302EETI+; Introduction Date: August 09, 2004 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1278309-USB1T20MTCX Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 12Mbps Family Name: USB1T20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): CY7C68000-56PVC; CY7C68000-56PVXC; MAX3302EETI+; Introduction Date: August 09, 2004 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB1T20MTCX - 1278309-USB1T20MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB1T20MTCX
1278309-USB1T20MTCX
Interface - Interface - Drivers, Receivers, Transceivers - USB1T20MTCX 1278309-USB1T20MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1278309-USB1T20MTCX Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 12Mbps Family Name: USB1T20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): CY7C68000-56PVC; CY7C68000-56PVXC; MAX3302EETI+; Introduction Date: August 09, 2004 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1278309-USB1T20MTCX
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 12Mbps
Family Name: USB1T20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): CY7C68000-56PVC; CY7C68000-56PVXC; MAX3302EETI+;
Introduction Date: August 09, 2004
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Drivers, Receivers, Transceivers - USB1T20MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB1T20MTCX
Drivers, Receivers, Transceivers USB1T20MTCX
1/1 Transceiver Half USB 2.0 14-TSSOP

1/1 Transceiver Half USB 2.0 14-TSSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - USB1T20MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB1T20MTCX
Drivers, Receivers, Transceivers USB1T20MTCX
1/1 Transceiver Half USB 2.0 14-TSSOP

1/1 Transceiver Half USB 2.0 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1278309-USB1T20MTCX USB1T20MTCX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB1T20MTCX Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details