onsemi Usb Ic Type Onsemi USB1T11AMTCX.

Description
USB IC Type:Universal Transceiver; USB Standard:USB 1.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:14Pins; Data Rate:12Mbps; No. of Ports:1 Port; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
USB IC Type:Universal Transceiver; USB Standard:USB 1.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:14Pins; Data Rate:12Mbps; No. of Ports:1 Port; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Ic Type Onsemi - 28AC5484 - Newark, An Avnet Company
Chicago, IL, United States
Usb Ic Type Onsemi
28AC5484
Usb Ic Type Onsemi 28AC5484
USB IC Type:Universal Transceiver; USB Standard:USB 1.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:14Pins; Data Rate:12Mbps; No. of Ports:1 Port; Operating Temperature Min:-40°C RoHS Compliant: Yes

USB IC Type:Universal Transceiver; USB Standard:USB 1.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:14Pins; Data Rate:12Mbps; No. of Ports:1 Port; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 28AC5484
Product Name Usb Ic Type Onsemi
Technology USB
Features RoHS
Supply Voltage Other; 3V
Data Rate 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - CP9111ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers