USB Transceiver 1TR 12Mbps 14-Pin TSSOP W T/R Product overview: USB1T11AMTCX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB1T11AMTCX can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 14TSSOP
USB Interface IC Serial Bus Transcvr Universal
USB TRANSCEIVER, 12Mbps, TSSOP-14; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Pins:14Pins; Data Rate:12Mbps; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-; Data Rate Max:12Mbps RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 14TSSOP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-USB1T11AMTCX | USB1T11AMTCX | USB1T11AMTCX | 38C8679 | USB1T11AMTCX |
| Product Name | TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | USB Interface IC | Usb Transceiver, 12Mbps, Tssop-14; Supply Voltage Min Onsemi | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||
| Data Rate | 12000 kbps | 12000 kbps | 12000 kbps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |