onsemi Interface - Interface - Drivers, Receivers, Transceivers - USB1T11AMTC USB1T11AMTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052068-USB1T11AMTC Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 1.1 Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 12Mbps Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,350
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052068-USB1T11AMTC Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 1.1 Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 12Mbps Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB1T11AMTC - 052068-USB1T11AMTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB1T11AMTC
052068-USB1T11AMTC
Interface - Interface - Drivers, Receivers, Transceivers - USB1T11AMTC 052068-USB1T11AMTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052068-USB1T11AMTC Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 1.1 Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 12Mbps Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,350

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052068-USB1T11AMTC
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 1.1
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 12Mbps
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,350

Buy Now Datasheet
Drivers, Receivers, Transceivers - USB1T11AMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB1T11AMTC
Drivers, Receivers, Transceivers USB1T11AMTC
1/1 Transceiver Half USB 1.1 14-TSSOP

1/1 Transceiver Half USB 1.1 14-TSSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - USB1T11AMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
USB1T11AMTC
Drivers, Receivers, Transceivers USB1T11AMTC
1/1 Transceiver Half USB 1.1 14-TSSOP

1/1 Transceiver Half USB 1.1 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 052068-USB1T11AMTC USB1T11AMTC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB1T11AMTC Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details