onsemi Interface Transceiver IC USB1T11ABQX

Description
Bus Transceiver, USB Series, 1-Func, 1-Bit, True Output
Request a Quote Datasheet
Description
Bus Transceiver, USB Series, 1-Func, 1-Bit, True Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB1T11ABQX - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, USB Series, 1-Func, 1-Bit, True Output

Bus Transceiver, USB Series, 1-Func, 1-Bit, True Output

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-USB1T11ABQX
Interface Transceiver IC 710-USB1T11ABQX
IC TRANSCEIVER HALF 1/1 16MLP Product overview: USB1T11ABQX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB1T11ABQX can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 16MLP Product overview: USB1T11ABQX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB1T11ABQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - USB1T11ABQX - 052039-USB1T11ABQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB1T11ABQX
052039-USB1T11ABQX
Interface - Interface - Drivers, Receivers, Transceivers - USB1T11ABQX 052039-USB1T11ABQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052039-USB1T11ABQX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 1.1 Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 12Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLP (3x3) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052039-USB1T11ABQX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 1.1
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 12Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLP (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB1T11ABQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB1T11ABQX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB1T11ABQX
IC TRANSCEIVER HALF 1/1 16MLP

IC TRANSCEIVER HALF 1/1 16MLP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB1T11ABQX 710-USB1T11ABQX 052039-USB1T11ABQX USB1T11ABQX
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - USB1T11ABQX Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology USB USB; USB 1.1
Device Type Transceiver Transceiver Receiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Package Type LCC16 Bulk 16-MLP (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
Line Interface ICs - 1900605P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 9519A-1JC - Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers