onsemi Electronic Wholesale - USB1T11A USB1T11A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1278307-USB1T11A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1278307-USB1T11A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - USB1T11A - 1278307-USB1T11A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - USB1T11A
1278307-USB1T11A
Electronic Wholesale - USB1T11A 1278307-USB1T11A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1278307-USB1T11A Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1278307-USB1T11A
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1278307-USB1T11A
Product Name Electronic Wholesale - USB1T11A
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details