onsemi Interface - Interface - Drivers, Receivers, Transceivers - USB1T1105AMHX USB1T1105AMHX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1116734-USB1T1105AMH X Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 450mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MHBCC (3x3) Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1116734-USB1T1105AMH X Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 450mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MHBCC (3x3) Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1105AMHX - 1116734-USB1T1105AMHX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1105AMHX
1116734-USB1T1105AMHX
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1105AMHX 1116734-USB1T1105AMHX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1116734-USB1T1105AMH X Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 450mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MHBCC (3x3) Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1116734-USB1T1105AMHX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 450mV
Data Rate: 12Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MHBCC (3x3)
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Interface Transceiver IC - 754-USB1T1105AMHX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-USB1T1105AMHX
Interface Transceiver IC 754-USB1T1105AMHX
USB Interface IC USB Prph XCVR Vreg Product overview: USB1T1105AMHX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-USB1T1105AMHX can be used for catalog matching and distributor lookup.

USB Interface IC USB Prph XCVR Vreg Product overview: USB1T1105AMHX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-USB1T1105AMHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB1T1105AMHX
USB Interface IC USB1T1105AMHX
USB Interface IC USB Prph XCVR Vreg

USB Interface IC USB Prph XCVR Vreg

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB1T1105AMHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB1T1105AMHX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB1T1105AMHX
IC TRANSCEIVER HALF 1/1 16MHBCC

IC TRANSCEIVER HALF 1/1 16MHBCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1116734-USB1T1105AMHX 754-USB1T1105AMHX USB1T1105AMHX USB1T1105AMHX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB1T1105AMHX Interface Transceiver IC USB Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4 V ~ 5.5 V Other
Data Rate 12000 kbps 12000 kbps 12000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
Line Interface ICs - 1923128 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9948AKCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details