onsemi Interface - Interface - Drivers, Receivers, Transceivers - USB1T1104MHX USB1T1104MHX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 796013-USB1T1104MHX Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 450mV Data Rate: 12Mbps Part Status: Obsolete(EOL) Family Name: USB1T1104 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MHBCC (3x3) Alternative Parts (Cross-Reference): ISP1301BS,118; ISP1109BS-S; MIC2555-0YML; ISP1109BS,151; Introduction Date: March 25, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 796013-USB1T1104MHX Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 450mV Data Rate: 12Mbps Part Status: Obsolete(EOL) Family Name: USB1T1104 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MHBCC (3x3) Alternative Parts (Cross-Reference): ISP1301BS,118; ISP1109BS-S; MIC2555-0YML; ISP1109BS,151; Introduction Date: March 25, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1104MHX - 796013-USB1T1104MHX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1104MHX
796013-USB1T1104MHX
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1104MHX 796013-USB1T1104MHX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 796013-USB1T1104MHX Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 450mV Data Rate: 12Mbps Part Status: Obsolete(EOL) Family Name: USB1T1104 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MHBCC (3x3) Alternative Parts (Cross-Reference): ISP1301BS,118; ISP1109BS-S; MIC2555-0YML; ISP1109BS,151; Introduction Date: March 25, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 796013-USB1T1104MHX
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 450mV
Data Rate: 12Mbps
Part Status: Obsolete(EOL)
Family Name: USB1T1104
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MHBCC (3x3)
Alternative Parts (Cross-Reference): ISP1301BS,118; ISP1109BS-S; MIC2555-0YML; ISP1109BS,151;
Introduction Date: March 25, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-USB1T1104MHX
Interface Transceiver IC 710-USB1T1104MHX
IC TRANSCEIVER HALF 1/1 16MHBCC Product overview: USB1T1104MHX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB1T1104MHX can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 16MHBCC Product overview: USB1T1104MHX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB1T1104MHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - USB1T1104MHX - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB1T1104MHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB1T1104MHX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB1T1104MHX
IC TRANSCEIVER HALF 1/1 16MHBCC

IC TRANSCEIVER HALF 1/1 16MHBCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 796013-USB1T1104MHX 710-USB1T1104MHX USB1T1104MHX USB1T1104MHX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB1T1104MHX Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4 V ~ 5.5 V Other; 4V ~ 5.5V Other
Data Rate 12000 kbps 12000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54LS681J/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details