onsemi Interface - Interface - Drivers, Receivers, Transceivers - USB1T1103MHX USB1T1103MHX

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB1T1103MHX - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1103MHX - 129790-USB1T1103MHX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1103MHX
129790-USB1T1103MHX
Interface - Interface - Drivers, Receivers, Transceivers - USB1T1103MHX 129790-USB1T1103MHX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129790-USB1T1103MHX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 450mV Data Rate: 12Mbps Family Name: USB1T1103 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MHBCC (3x3) Supply Voltage - Operating: 4 V to 5.5 V Alternative Parts (Cross-Reference): USB3316C-GM-TR; ISP1109BS-T; TUSB2551APW; ISP1109BS; Introduction Date: January 03, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129790-USB1T1103MHX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 450mV
Data Rate: 12Mbps
Family Name: USB1T1103
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MHBCC (3x3)
Supply Voltage - Operating: 4 V to 5.5 V
Alternative Parts (Cross-Reference): USB3316C-GM-TR; ISP1109BS-T; TUSB2551APW; ISP1109BS;
Introduction Date: January 03, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-USB1T1103MHX
Interface Transceiver IC 710-USB1T1103MHX
IC TRANSCEIVER HALF 1/1 16MHBCC Product overview: USB1T1103MHX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB1T1103MHX can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 16MHBCC Product overview: USB1T1103MHX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB1T1103MHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB1T1103MHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB1T1103MHX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB1T1103MHX
IC TRANSCEIVER HALF 1/1 16MHBCC

IC TRANSCEIVER HALF 1/1 16MHBCC

Supplier's Site
Drivers, Receivers, Transceivers - USB1T1103MHX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
USB1T1103MHX
Drivers, Receivers, Transceivers USB1T1103MHX
IC TRANSCEIVER HALF 1/1 16MHBCC

IC TRANSCEIVER HALF 1/1 16MHBCC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB1T1103MHX 129790-USB1T1103MHX 710-USB1T1103MHX USB1T1103MHX USB1T1103MHX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB1T1103MHX Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Features RoHS RoHS
Package Type LCC16 16-MHBCC (3x3) Bulk 16-WFQFN Exposed Pad
Supply Voltage Other; 4 V ~ 5.5 V Other; 4V ~ 5.5V Other Other; 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
Interface Transceiver IC - 702-SI3050-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Interface - CODECs - AD1986JSTZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details