onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC5NT2 UMC5NT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 399131-UMC5NT2 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 4.7k Resistor - Emitter Base (R2) (Ohms): 47k, 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 20 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 399131-UMC5NT2 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 4.7k Resistor - Emitter Base (R2) (Ohms): 47k, 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 20 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC5NT2 - 399131-UMC5NT2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC5NT2
399131-UMC5NT2
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC5NT2 399131-UMC5NT2
Manufacturer: ON Semiconductor Win Source Part Number: 399131-UMC5NT2 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k, 4.7k Resistor - Emitter Base (R2) (Ohms): 47k, 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 20 @ 5mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 399131-UMC5NT2
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k, 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k, 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V / 20 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 399131-UMC5NT2
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC5NT2
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 7329443P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Logic ICs >> Translators / Level Shifters - 74AVC4T245BQ,115 - LCSC Electronics Technology (HK) Limited
Specs
Package Type QFNL
Features RoHS
View Details