Nexperia B.V. TRANSISTORS - Transistors (BJT) - Arrays - PBSS4021SPN,115 PBSS4021SPN,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086443-PBSS4021SPN, 115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 115MHz, 105MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 7.5A, 6.3A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 275mV @ 375mA, 7.5A / 350mV @ 325mA, 6.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 4A, 2V / 150 @ 4A, 2V Maximum Power Dissipation: 2.3W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086443-PBSS4021SPN, 115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 115MHz, 105MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 7.5A, 6.3A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 275mV @ 375mA, 7.5A / 350mV @ 325mA, 6.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 4A, 2V / 150 @ 4A, 2V Maximum Power Dissipation: 2.3W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4021SPN,115 - 1086443-PBSS4021SPN,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4021SPN,115
1086443-PBSS4021SPN,115
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4021SPN,115 1086443-PBSS4021SPN,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086443-PBSS4021SPN, 115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 115MHz, 105MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 7.5A, 6.3A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 275mV @ 375mA, 7.5A / 350mV @ 325mA, 6.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 4A, 2V / 150 @ 4A, 2V Maximum Power Dissipation: 2.3W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086443-PBSS4021SPN,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 115MHz, 105MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Current Collector: 7.5A, 6.3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 275mV @ 375mA, 7.5A / 350mV @ 325mA, 6.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 4A, 2V / 150 @ 4A, 2V
Maximum Power Dissipation: 2.3W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1086443-PBSS4021SPN,115
Product Name TRANSISTORS - Transistors (BJT) - Arrays - PBSS4021SPN,115
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100324QC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details
Dual supply translating transceiver; open drain; auto direction sensing - NXS0101GWH - Nexperia B.V.
Specs
Package Type SOT363-2 SOT363-2
Output Type Open Drain
Features RoHS; ESD Protection
View Details
3 suppliers
Translators, Level Shifters - SN74AVCA164245DGG - Quarktwin Technology Ltd.
Specs
Package Type 48-TFSOP (0.240\", 6.10mm Width)
Output Type 3-State; Tri-State
Features RoHS
View Details
Translator ICs - 1897433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details