onsemi TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC2NT1 UMC2NT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 938154-UMC2NT1 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 150mW Surface Mount SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC2 Categories: Discrete Semiconductor Products Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 938154-UMC2NT1 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 150mW Surface Mount SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC2 Categories: Discrete Semiconductor Products Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC2NT1 - 938154-UMC2NT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC2NT1
938154-UMC2NT1
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC2NT1 938154-UMC2NT1
Manufacturer: ON Semiconductor Win Source Part Number: 938154-UMC2NT1 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 150mW Surface Mount SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC2 Categories: Discrete Semiconductor Products Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 938154-UMC2NT1
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA - 150mW Surface Mount SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC2
Categories: Discrete Semiconductor Products
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 938154-UMC2NT1
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMC2NT1
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Specs
Logic Family ECL; PECL; LVDS
View Details
Quad low-to-high voltage translator with 3-state outputs - HEF4104BT-Q100J - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
5 suppliers