onsemi Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi ULQ2003ADR2G

Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFERoHS Compliant: Yes
Datasheet
Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFERoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi - 75M5694 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi
75M5694
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi 75M5694
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFERoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 75M5694
Product Name Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 704-BTS7008-2EPA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details