onsemi Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi ULN2003ADR2G

Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes
Datasheet
Description
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi - 08R4042 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi
08R4042
Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi 08R4042
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFE RoHS Compliant: Yes

Supplier's Site Datasheet
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi - 75M5693 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi
75M5693
Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi 75M5693
DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFERoHS Compliant: Yes

DARLINGTON TRANSISTOR ARRAY, NPN, 7, 50V, SOIC, FULL REEL; Product Range:-; MSL:MSL 1 - Unlimited; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; DC Collector Current:500mA; DC Current Gain hFE:1000hFERoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 08R4042 75M5693
Product Name Darlington Transistor Array, Npn, 7, 50V, Soic; Product Range Onsemi Darlington Transistor Array, Npn, 7, 50V, Soic, Full Reel; Product Range Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Inverting Schmitt trigger - 74AHCT1G14GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
 - 2910/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details