The UJ3N065025K3S is a silicon carbide (SiC) normally-on JFET transistor designed for high-efficiency switching applications such as power factor correction, motor drives, and overcurrent protection circuits. It is packaged in a TO-247-3 case with dimensions of 15.90 x 20.96 x 5.03 mm. The device features a 650 V drain-source voltage rating, a typical on-resistance of 25 mΩ at VGS = 0 V and ID = 20 A, and a continuous drain current of 85 A at TC = 25 °C. It operates with a maximum junction temperature of 175 °C and has a thermal resistance junction-to-case of 0.26 to 0.34 °C/W. The part is RoHS compliant, Pb-free, and halogen-free, with extremely fast switching characteristics and low gate charge of 240 nC. Integrated capacitances include 2360 pF input, 290 pF output, and 282 pF reverse transfer capacitance.
JFET N-Channel 650V 85A 441W Through Hole TO-247-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-UJ3N065025K3S-ND |
| Product Name | JFETs |
| Polarity | N-Channel |